Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
Small Signal Switching Diodes Small Signal Diode Product overview: FDLL914A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDLL914A can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038174-FDLL914A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 20mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Small Signal Diode
DIODE GEN PURP 100V 200MA SOD80
SMALL SIGNAL DIODE 100V 200mA LL-34; Diode Configuration:Single
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | FDLL914ATR-ND | 2085-FDLL914A | 1038174-FDLL914A | FDLL914A | FDLL914A | 78K5925 |
| Product Name | Single Diodes | Diode and Rectifier | Diodes, Rectifiers - Single - FDLL914A | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 100V 200Ma Ll-34; Diode Configuration Onsemi | |
| Tj | -55 to 175 C (-67 to 347 F) | 175 C (347 F) | ||||
| Package | Reel | SOD-80 | ||||
| RoHS Compliant | RoHS | |||||
| Diode Type | Standard | |||||
| VF | 1 volts | 1 volts | 1 volts |