onsemi 600V 60A 3PF Diode and Rectifier FFAF60U60DNTU

Description
Diode Switching 600V 60A 3-Pin(3+Tab) TO-3PF Rail Product overview: FFAF60U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF60U60DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 600V 60A 3-Pin(3+Tab) TO-3PF Rail Product overview: FFAF60U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF60U60DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 60A 3PF Diode and Rectifier
286-FFAF60U60DNTU
600V 60A 3PF Diode and Rectifier 286-FFAF60U60DNTU
Diode Switching 600V 60A 3-Pin(3+Tab) TO-3PF Rail Product overview: FFAF60U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF60U60DNTU can be used for catalog matching and distributor lookup.

Diode Switching 600V 60A 3-Pin(3+Tab) TO-3PF Rail Product overview: FFAF60U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 60A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 60A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF60U60DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FFAF60U60DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFAF60U60DNTU-ND
Diode Arrays FFAF60U60DNTU-ND
Diode Array 1 Pair Common Cathode Standard 600V 60A Through Hole TO-3P-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 600V 60A Through Hole TO-3P-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FFAF60U60DNTU - 1037423-FFAF60U60DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFAF60U60DNTU
1037423-FFAF60U60DNTU
Diodes, Rectifiers - Arrays - FFAF60U60DNTU 1037423-FFAF60U60DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037423-FFAF60U60DNT U Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 60A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 25μA @ 600V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 60A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3PF Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037423-FFAF60U60DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 60A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 25μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 60A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3PF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFAF60U60DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFAF60U60DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFAF60U60DNTU
DIODE ARRAY GP 600V 60A TO3PF

DIODE ARRAY GP 600V 60A TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FFAF60U60DNTU FFAF60U60DNTU-ND 1037423-FFAF60U60DNTU FFAF60U60DNTU
Product Name 600V 60A 3PF Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - FFAF60U60DNTU Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-3; TO-3P-3 Full Pack TO-3; TO-3PF TO-3
RoHS Compliant RoHS
IO 60 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode - BAS16VY,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
8 suppliers
MPPC (SiPMs) / MPPC arrays - S14420-1525MG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-5)
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: YA875C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details