Small Signal Diode
Small Signal Diode
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 066970-FDLL4448
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 100mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 5μA @ 75V
Capacitance @ Vr, F: 2pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2,500
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
Diode Standard 100V 200mA Surface Mount SOD-80
Small Signal Switching Diodes Small Signal Diode Product overview: FDLL4448 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDLL4448 can be used for catalog matching and distributor lookup.
DIODE, SIGNAL, LL34; Diode Configuration:Single
DIODE GEN PURP 100V 200MA SOD80
DIODE GEN PURP 100V 200MA SOD80
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers |
| Product Number | FDLL4448 | 066970-FDLL4448 | FDLL4448CT-ND | 2085-FDLL4448 | 61M6253 | FDLL4448 | FDLL4448 |
| Product Name | Diodes, Rectifiers - Single - FDLL4448 | Single Diodes | Diode and Rectifier | Diode, Signal, Ll34; Diode Configuration Onsemi | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 0.0050 mA | 0.0050 mA | |||||
| trr | 4 ns | 4 ns |