45V, 30 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD30M45CR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45V, 30 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD30M45CR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 871722-FERD30M45CR
Features: Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45 V 15A Through Hole TO-262-3 Full Pack, I²Pak
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-262-3 Full Pack, I2Pak
Package: Tube
Mounting: Through Hole
Family Name: FERD30
Categories: Discrete Semiconductor Products
Case / Package: I2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-15264-5, 497-15264-5
Field-Effect Rectifier 45V 2x15A I2PAK
Field-Effect Rectifier 45V 2x15A I2PAK
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 15A Through Hole TO-262-3 Full Pack, I²Pak
Rectifiers Field effect rectifier
DIODE ARRAY FERD 45V 15A I2PAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 286-FERD30M45CR | 871722-FERD30M45CR | 1639813 | 497-15264-5-ND | 41Y5480 | FERD30M45CR | FERD30M45CR |
| Product Name | Dual 45V 30 A Diode and Rectifier | Diodes, Rectifiers - Arrays - FERD30M45CR | Schottky Diodes & Rectifiers | Diode Arrays | Rectifier Stmicroelectronics | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45 V 15A Through Hole TO-262-3 Full Pack, I²Pak | ||||||
| Package | I2PAK | I2pak (to-262) | TO-262-3 Full Pack, I2PAK | I2PAK-3 | |||
| Rectifier Configuration / Technology | Schottky | ||||||
| RoHS Compliant | RoHS |