onsemi 30A 600V Diode and Rectifier FFH30S60STU

Description
30A 600V Rectifier, TO-247, 40ns RR Product overview: FFH30S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFH30S60STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
30A 600V Rectifier, TO-247, 40ns RR Product overview: FFH30S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFH30S60STU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30A 600V Diode and Rectifier - 280-FFH30S60STU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30A 600V Diode and Rectifier
280-FFH30S60STU
30A 600V Diode and Rectifier 280-FFH30S60STU
30A 600V Rectifier, TO-247, 40ns RR Product overview: FFH30S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFH30S60STU can be used for catalog matching and distributor lookup.

30A 600V Rectifier, TO-247, 40ns RR Product overview: FFH30S60STU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFH30S60STU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FFH30S60STU-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFH30S60STU-ND
Single Diodes FFH30S60STU-ND
Diode Standard 600V 30A Through Hole TO-247-2

Diode Standard 600V 30A Through Hole TO-247-2

Buy Now Datasheet
Diodes, Rectifiers - Single - FFH30S60STU - 040278-FFH30S60STU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFH30S60STU
040278-FFH30S60STU
Diodes, Rectifiers - Single - FFH30S60STU 040278-FFH30S60STU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040278-FFH30S60STU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.6V @ 30A Reverse Recovery Time (trr): 40ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -65°C to 150°C Family Name: FFH30S60S Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247-2 Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-30EPH06-N3; VS-E4PH3006L-N3; 30EPH06; VS-30EPH06PbF; Introduction Date: September 11, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040278-FFH30S60STU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.6V @ 30A
Reverse Recovery Time (trr): 40ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Family Name: FFH30S60S
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-30EPH06-N3; VS-E4PH3006L-N3; 30EPH06; VS-30EPH06PbF;
Introduction Date: September 11, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 450

Buy Now Datasheet
Single Diodes - FFH30S60STU - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FFH30S60STU
Single Diodes FFH30S60STU
DIODE GEN PURP 600V 30A TO247-2

DIODE GEN PURP 600V 30A TO247-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFH30S60STU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFH30S60STU
Discrete Semiconductor Products - Diodes - Rectifiers FFH30S60STU
DIODE GEN PURP 600V 30A TO247-2

DIODE GEN PURP 600V 30A TO247-2

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FFH30S60STU
Rectifiers FFH30S60STU
Rectifiers 600V 30A STEALTH 2

Rectifiers 600V 30A STEALTH 2

Buy Now Datasheet
DIODE GEN PURP 600V 30A TO247 - 598-FFH30S60STU - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 30A TO247
598-FFH30S60STU
DIODE GEN PURP 600V 30A TO247 598-FFH30S60STU
DIODE GEN PURP 600V 30A TO247

DIODE GEN PURP 600V 30A TO247

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 280-FFH30S60STU FFH30S60STU-ND 040278-FFH30S60STU FFH30S60STU FFH30S60STU FFH30S60STU 598-FFH30S60STU
Product Name 30A 600V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - FFH30S60STU Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers DIODE GEN PURP 600V 30A TO247
Package Rail/Tube TO-247; TO-247-2 TO-247 TO-247; TO-247-2
RoHS Compliant RoHS RoHS
IO 30 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data