DIODE GEN PURP 400V 16A ITO220AC Product overview: FESF16GT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16GT-E3/45 can be used for catalog matching and distributor lookup.
Diode Standard 400V 16A Through Hole ITO-220AC
Manufacturer: Vishay
Win Source Part Number: 067152-FESF16GT-E3/4
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 16A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
DIODE GEN PURP 400V 16A ITO220AC
Rectifiers 400 Volt 16 Amp 35ns Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-FESF16GT-E3/45 | FESF16GT-E3/45-ND | 067152-FESF16GT-E3/45 | FESF16GT-E3/45 | FESF16GT-E3/45 |
| Product Name | 400V 16A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FESF16GT-E3/45 | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tube | TO-220-2 FP | |||
| RoHS Compliant | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | ||
| Diode Type | Standard | ||||
| VF | 1.3 volts | 1.3 volts |