Manufacturer: ON Semiconductor
Win Source Part Number: 1173973-FEP16GTD
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 50ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Family Part Number: FEP16G
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 8A
Current - Reverse Leakage at Vr: 10μA at 400V
Diode Array 1 Pair Series Connection Standard 400V 16A Through Hole TO-220-3
16A Ultra Fast Recovery Rectifier, TO-220 3L, 1000-RAIL Product overview: FEP16GTD from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16GTD can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 400V 16A TO220AB
DIODE ARRAY GP 400V 16A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 1173973-FEP16GTD | FEP16GTDFS-ND | 286-FEP16GTD | FEP16GTD | FEP16GTD |
| Product Name | Diodes, Rectifiers - Arrays - FEP16GTD | Diode Arrays | 16A TO-220 Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||
| VR | 400 volts | 400 volts |