Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-3P-3 Full Pack
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 204156-FFAF30U60DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.3V @ 30A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 15μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3PF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Diode Switching 600V 30A 3-Pin(3+Tab) TO-3PF T/R Product overview: FFAF30U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF30U60DNTU can be used for catalog matching and distributor lookup.
DIODE ARRAY GP 600V 30A TO3PF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | FFAF30U60DNTU-ND | 204156-FFAF30U60DNTU | 286-FFAF30U60DNTU | FFAF30U60DNTU |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - FFAF30U60DNTU | 600V 30A 3PF Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | |||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) | |
| Package | TO-3; TO-3P-3 Full Pack | TO-3; TO-3PF | Rail/Tube | TO-3 |
| Diode Type | Standard | |||
| Life Cycle Stage | Obsolete(EOL) | Removed |