onsemi 16A TO-220 Diode and Rectifier FEP16BT

Description
16A Ultra Fast Recovery Rectifier, TO-220 3L, 1000-RAIL Product overview: FEP16BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
16A Ultra Fast Recovery Rectifier, TO-220 3L, 1000-RAIL Product overview: FEP16BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16BT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16A TO-220 Diode and Rectifier
286-FEP16BT
16A TO-220 Diode and Rectifier 286-FEP16BT
16A Ultra Fast Recovery Rectifier, TO-220 3L, 1000-RAIL Product overview: FEP16BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16BT can be used for catalog matching and distributor lookup.

16A Ultra Fast Recovery Rectifier, TO-220 3L, 1000-RAIL Product overview: FEP16BT from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16BT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FEP16BTFS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FEP16BTFS-ND
Diode Arrays FEP16BTFS-ND
Diode Array 1 Pair Common Cathode Standard 100V 16A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 100V 16A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FEP16BT - 1173967-FEP16BT - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP16BT
1173967-FEP16BT
Diodes, Rectifiers - Arrays - FEP16BT 1173967-FEP16BT
Manufacturer: ON Semiconductor Win Source Part Number: 1173967-FEP16BT Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 16A Categories: Discrete Semiconductor Products Supplier Device Package: TO-220-3 Status: Obsolete Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-3 Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Family Part Number: FEP16B Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A Current - Reverse Leakage at Vr: 10μA at 100V

Manufacturer: ON Semiconductor
Win Source Part Number: 1173967-FEP16BT
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220-3
Status: Obsolete
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: FEP16B
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 8A
Current - Reverse Leakage at Vr: 10μA at 100V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - FEP16BT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP16BT
Discrete Semiconductor Products - Diodes - Rectifiers FEP16BT
DIODE ARRAY GP 100V 16A TO220-3

DIODE ARRAY GP 100V 16A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FEP16BT FEP16BTFS-ND 1173967-FEP16BT FEP16BT
Product Name 16A TO-220 Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - FEP16BT Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220
IO 16 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data