100 V, 20 A Field-Effect Rectifier Diode (FERD) Product overview: FERD20S100SB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20S100SB-TR can be used for catalog matching and distributor lookup.
Diode FERD (Field Effect Rectifier Diode) 100V 20A Surface Mount DPAK
Diode FERD (Field Effect Rectifier Diode) 100V 20A Surface Mount DPAK
Diode FERD (Field Effect Rectifier Diode) 100V 20A Surface Mount DPAK
Manufacturer: STMicroelectronics
Win Source Part Number: 871718-FERD20S100SB-
Features: Diode FERD (Field Effect Rectifier Diode) 100 V 20A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: FERD20
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: FERD20S100SB-TR-ND, 497-18705-6, 497-18705-2, 497-18705-1
RECTIFIER, SINGLE, 20A, 100V, TO-252; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):20A; Diode Configuration:Single
DIODE FERD 100V 20A DPAK
DIODE FERD 100V 20A DPAK
Rectifiers Field-Effect Rectifier Diode 100V
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 280-FERD20S100SB-TR | 497-18705-1-ND | 871718-FERD20S100SB-TR | 33AC2640 | FERD20S100SB-TR | FERD20S100SB-TR | FERD20S100SB-TR |
| Product Name | 100 V 20 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FERD20S100SB-TR | Rectifier, Single, 20A, 100V, To-252; Repetitive Reverse Voltage Vrrm Max Stmicroelectronics | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | 175 C (347 F) | ||||||
| Diode Type | Diode FERD (Field Effect Rectifier Diode) 100 V 20A Surface Mount DPAK | ||||||
| RoHS Compliant | RoHS | ||||||
| VF | 0.6600 volts | 0.7800 volts | 0.7800 volts | ||||
| IF | 20000 mA |