TVS, Uni-Dir, 400W, 16V, eSGA (SOD-123FL)
TVS DIODE 16VWM 26VC ESGA
| New Yorker Electronics Co., Inc. | DigiKey | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1602-F4TVS16A | 4786-F4TVS16ATR-ND |
| Product Name | TVS Diodes | TVS Diodes |
| Direction | Unidirectional | |
| Package | SOD-123; eSGA (SOD-123FL) | SOD-123; SOD-123F |
| Peak Pulse Power | 400 watts | 400 watts |
| VWM | 16 volts | |
| Configuration | Single |