onsemi Diodes, Rectifiers - Arrays - FEP16DTD FEP16DTD

Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173969-FEP16DTD Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 8A Part Status: Obsolete(EOL) Family Name: FEP16DT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): VF16C20D; FES16DTD; SDA480EDTXV; Introduction Date: March 10, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173969-FEP16DTD Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 8A Part Status: Obsolete(EOL) Family Name: FEP16DT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): VF16C20D; FES16DTD; SDA480EDTXV; Introduction Date: March 10, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - FEP16DTD - 1173969-FEP16DTD - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP16DTD
1173969-FEP16DTD
Diodes, Rectifiers - Arrays - FEP16DTD 1173969-FEP16DTD
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173969-FEP16DTD Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Series Connection Current - Average Rectified (Io) (per Diode): 8A Part Status: Obsolete(EOL) Family Name: FEP16DT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 200V Alternative Parts (Cross-Reference): VF16C20D; FES16DTD; SDA480EDTXV; Introduction Date: March 10, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173969-FEP16DTD
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Series Connection
Current - Average Rectified (Io) (per Diode): 8A
Part Status: Obsolete(EOL)
Family Name: FEP16DT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 200V
Alternative Parts (Cross-Reference): VF16C20D; FES16DTD; SDA480EDTXV;
Introduction Date: March 10, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
16A TO-220 Diode and Rectifier
286-FEP16DTD
16A TO-220 Diode and Rectifier 286-FEP16DTD
16A Ultra Fast Recovery Rectifier, TO-220 3L, 1000-RAIL Product overview: FEP16DTD from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16DTD can be used for catalog matching and distributor lookup.

16A Ultra Fast Recovery Rectifier, TO-220 3L, 1000-RAIL Product overview: FEP16DTD from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16DTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FEP16DTDFS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FEP16DTDFS-ND
Diode Arrays FEP16DTDFS-ND
Diode Array 1 Pair Series Connection Standard 200V 8A Through Hole TO-220-3

Diode Array 1 Pair Series Connection Standard 200V 8A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEP16DTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP16DTD
Discrete Semiconductor Products - Diodes - Rectifiers FEP16DTD
DIODE ARRAY GP 200V 8A TO220-3

DIODE ARRAY GP 200V 8A TO220-3

Supplier's Site
Fast Rectifier Series, 16A To-220Ab; Repetitive Peak Reverse Voltage Onsemi - 18C6495 - Newark, An Avnet Company
Chicago, IL, United States
Fast Rectifier Series, 16A To-220Ab; Repetitive Peak Reverse Voltage Onsemi
18C6495
Fast Rectifier Series, 16A To-220Ab; Repetitive Peak Reverse Voltage Onsemi 18C6495
FAST RECTIFIER SERIES, 16A TO-220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Single Pair Series; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:200A RoHS Compliant: Yes

FAST RECTIFIER SERIES, 16A TO-220AB; Repetitive Peak Reverse Voltage:200V; Average Forward Current:16A; Diode Configuration:Single Pair Series; Forward Voltage Max:950mV; Reverse Recovery Time:35ns; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 1173969-FEP16DTD 286-FEP16DTD FEP16DTDFS-ND FEP16DTD 18C6495
Product Name Diodes, Rectifiers - Arrays - FEP16DTD 16A TO-220 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Fast Rectifier Series, 16A To-220Ab; Repetitive Peak Reverse Voltage Onsemi
Diode Type Standard
VF 0.9500 volts 0.9500 volts 0.9500 volts
VR 200 volts
IR 0.0100 mA
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: PG985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details
Diodes, Rectifiers - Arrays - SBT150-04Y-DL-E - 893719-SBT150-04Y-DL-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 40 V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Package SMP-FD
View Details
Triple high-voltage switching diodes - BAS21AVD,165 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
7 suppliers
Schottky Diodes & Rectifiers - 7384807 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details