Diode Standard 20V 150mA (DC) Through Hole DO-35
Rectifier Diode, 1 Phase, 1 Element, 0.15A, 30V V(RRM), Silicon, DO-35
DIODE GEN PURP 20V 150MA DO35
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | FDH700-ND | FDH700 | FDH700 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 175 C (-85 to 347 F) |