Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774514-FFP05U60DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 80ns
Current - Reverse Leakage @ Vr: 2.5μA @ 600V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 5A
Part Status: Obsolete(EOL)
Family Name: FFP05U60
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220
Voltage - Forward (Vf) (Maximum) @ If: 2.3V @ 5A
Voltage - DC Reverse (Vr) (Maximum): 600V
Alternative Parts (Cross-Reference): OM5256SMPBF; OM5256SM; OM5256SMP; OM5256SMT;
Introduction Date: September 21, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3
DIODE ARRAY GP 600V 5A TO220-3 Product overview: FFP05U60DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 5A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 5A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFP05U60DNTU can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 2 Element, 5A, 600V V(RRM), Silicon, TO-220AB
DIODE ARRAY GP 600V 5A TO220-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 774514-FFP05U60DNTU | FFP05U60DNTU-ND | 286-FFP05U60DNTU | FFP05U60DNTU | FFP05U60DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FFP05U60DNTU | Diode Arrays | 600V 5A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||
| VF | 2.3 volts | 2.3 volts | |||
| VR | 600 volts | ||||
| IR | 0.0025 mA | ||||
| Tj | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 C (-85 F) |