DIODES Incorporated Single Diodes FES2DE-7

Description
DIODE STANDARD 200V 2A F1A
Request a Quote
Description
DIODE STANDARD 200V 2A F1A
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The FES2DE-7 is a surface-mount ultra-fast rectifier diode designed for applications requiring high efficiency and fast switching speeds. It has a maximum reverse voltage rating of 200V and can handle an average rectified output current of 2A. The diode features a low forward voltage drop of 0.92V at 2A, which contributes to reduced power loss. It exhibits a low reverse leakage current of 5µA at 200V, making it suitable for energy-sensitive applications. The device is packaged in a DO-219AA form factor, which is compact and suitable for space-constrained designs. It is compliant with RoHS standards and is halogen and antimony-free, aligning with environmentally friendly practices. The FES2DE-7 is particularly well-suited for use in power factor correction circuits, flat panel displays, switching power supplies, and LED lighting applications. Its fast recovery time of 25ns enhances its performance in high-frequency applications.

Datasheet Summary
Powered by GS/AI

The FES2DE-7 is a surface-mount ultra-fast rectifier diode designed for applications requiring high efficiency and fast switching speeds. It has a maximum reverse voltage rating of 200V and can handle an average rectified output current of 2A. The diode features a low forward voltage drop of 0.92V at 2A, which contributes to reduced power loss. It exhibits a low reverse leakage current of 5µA at 200V, making it suitable for energy-sensitive applications. The device is packaged in a DO-219AA form factor, which is compact and suitable for space-constrained designs. It is compliant with RoHS standards and is halogen and antimony-free, aligning with environmentally friendly practices. The FES2DE-7 is particularly well-suited for use in power factor correction circuits, flat panel displays, switching power supplies, and LED lighting applications. Its fast recovery time of 25ns enhances its performance in high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 31-FES2DE-7TR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-FES2DE-7TR-ND
Single Diodes 31-FES2DE-7TR-ND
DIODE STANDARD 200V 2A F1A

DIODE STANDARD 200V 2A F1A

Buy Now Datasheet
Single Diodes - 31-FES2DE-7CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-FES2DE-7CT-ND
Single Diodes 31-FES2DE-7CT-ND
DIODE GEN PURP 200V 2A F1A T&R

DIODE GEN PURP 200V 2A F1A T&R

Buy Now Datasheet
Single Diodes - 31-FES2DE-7DKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
31-FES2DE-7DKR-ND
Single Diodes 31-FES2DE-7DKR-ND
DIODE STANDARD 200V 2A F1A

DIODE STANDARD 200V 2A F1A

Buy Now Datasheet
200V 2A Diode and Rectifier - 280-FES2DE-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 2A Diode and Rectifier
280-FES2DE-7
200V 2A Diode and Rectifier 280-FES2DE-7
DIODE GEN PURP 200V 2A F1A T&R Product overview: FES2DE-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES2DE-7 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 2A F1A T&R Product overview: FES2DE-7 from Diodes Incorporated is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES2DE-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes - 1382073-FES2DE-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
1382073-FES2DE-7
Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes 1382073-FES2DE-7
Win Source Part Number: 1382073-FES2DE-7 Category: Discrete Semiconductor Products>Diodes>Rect ifiers>Single Diodes Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel (TR) Technology: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 920 mV @ 2 A Reverse Recovery Time (trr): 25 ns Current - Reverse Leakage @ Vr: 5 µA @ 200 V Capacitance @ Vr, F: 32pF @ 4V, 1MHz Operating Temperature - Junction: -55°C ~ 150°C Mounting Type: Surface Mount Package / Case: DO-219AA Supplier Device Package: F1A (DO219AA) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Diodes Incorporated Standard Package: 3,000 pcs

Win Source Part Number: 1382073-FES2DE-7
Category: Discrete Semiconductor Products>Diodes>Rectifiers>Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel (TR)
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 920 mV @ 2 A
Reverse Recovery Time (trr): 25 ns
Current - Reverse Leakage @ Vr: 5 µA @ 200 V
Capacitance @ Vr, F: 32pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: DO-219AA
Supplier Device Package: F1A (DO219AA)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Diodes Incorporated
Standard Package: 3,000 pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FES2DE-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FES2DE-7
Discrete Semiconductor Products - Diodes - Rectifiers FES2DE-7
DIODE GEN PURP 200V 2A F1A T&R

DIODE GEN PURP 200V 2A F1A T&R

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 31-FES2DE-7TR-ND 280-FES2DE-7 1382073-FES2DE-7 FES2DE-7
Product Name Single Diodes 200V 2A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR)
RoHS Compliant RoHS
VF 0.9200 volts 0.9200 volts
Unlock Full Specs
to access all available technical data