Manufacturer: Vishay
Win Source Part Number: 016239-FES16GT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 16A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Family Name: FES16GT
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): FES16GTR; HERA1605G C0; FES16GT_Q; HERA1605G;
Introduction Date: June 27, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Vishay FES16GT-E3/45 Silicon Junction
Vishay FES16GT-E3/45 Silicon Junction
Vishay FES16GT-E3/45 Silicon Junction
Diode Standard 400V 16A Through Hole TO-220AC
DIODE 16 A, 400 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: FES16GT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FES16GT-E3/45 can be used for catalog matching and distributor lookup.
FAST DIODE, 16A, 400V, TO-220AC; Repetitive Peak Reverse Voltage:400V; Average Forward Current:16A; Diode Configuration:Single
DIODE GEN PURP 400V 16A TO220AC
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | 016239-FES16GT-E3/45 | 8122170P | FES16GT-E3/45-ND | 280-FES16GT-E3/45 | 76K5105 | FES16GT-E3/45 | FES16GT-E3/45 |
| Product Name | Diodes, Rectifiers - Single - FES16GT-E3/45 | Switching Diodes | Single Diodes | 16 A 400 V Diode and Rectifier | Fast Diode, 16A, 400V, To-220Ac; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | ||||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | ||||
| VR | 400 volts | ||||||
| IR | 0.0100 mA | ||||||
| trr | 50 ns | 50 ns |