Diode Standard 125V 200mA Through Hole DO-35
High Conductance Low Leakage Diode
Manufacturer: ON Semiconductor
Win Source Part Number: 808814-FDH300A
Packaging: Bulk
Mounting Style: Through Hole
Diode Type: Standard
Current - Average Rectified (Io): 200mA
Operating Temperature - Junction: 175°C (Maximum)
Supplier Device Package: DO-35
Manufacturer Package: DO-204AH, DO-35, Axial
Voltage - DC Reverse (Vr) (Maximum): 125V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 200mA
Current - Reverse Leakage at Vr: 1nA at 125V
Capacitance at Vr, F: 6pF at 0V, 1MHz
Part Number Series: FDH300
Small Signal Switching Diodes High Conductance Low Leakage Product overview: FDH300A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDH300A can be used for catalog matching and distributor lookup.
High Conductance Low Leakage Diode DO-35
High Conductance Low Leakage Diode DO-35
High Conductance Low Leakage Diode DO-35
DIODE GEN PURP 125V 200MA DO35
DIODE GEN PURP 125V 200MA DO35
LOW LEAKAGE DIODE 150V 200mA DO-35; Diode Configuration:Single
RECTI DIODE 150V 0.2A DO-35; Diode Configuration:Single
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | FDH300A-ND | FDH300A | 808814-FDH300A | 2085-FDH300A | 9034156P | FDH300A | FDH300A | 60K7821 | 47T5029 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - FDH300A | Diode and Rectifier | Switching Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Low Leakage Diode 150V 200Ma Do-35; Diode Configuration Onsemi | Recti Diode 150V 0.2A Do-35; Diode Configuration Onsemi | |
| Tj | 175 C (347 F) | 175 C (347 F) | |||||||
| Diode Applications | Low Leakage | Switching; Low Leakage | Low Leakage | ||||||
| Diode Type | Standard | ||||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | 1 volts | ||||
| VR | 125 volts | 125 volts |