Manufacturer: STMicroelectronics
Win Source Part Number: 102111-FERD30SM100DJ
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 970mV @ 30A
Current - Reverse Leakage @ Vr: 150μA @ 100V
Operating Temperature - Junction: 175°C (Max)
Family Name: FERD30SM100DJF
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerFlat (5x6)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): FERD30SM100DJF;
Introduction Date: February 21, 2013
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
STMicroelectronics, FERD30SM100DJFTR
STMicroelectronics, FERD30SM100DJFTR
STMicroelectronics, FERD30SM100DJFTR
100V 30A General Purpose Rectifier Diode Product overview: FERD30SM100DJFTR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD30SM100DJFTR
Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount PowerFlat™ (5x6)
Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount PowerFlat™ (5x6)
Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount PowerFlat™ (5x6)
DIODE FERD 100V 30A POWERFLAT
DIODE FERD 100V 30A POWERFLAT
RECTIFIER, 100V, 30A, POWERFLAT; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single
Rectifiers Field Effect Rectifier
| Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 102111-FERD30SM100DJFTR | 1894438 | 1894438P | 280-FERD30SM100DJFTR | 497-15415-2-ND | FERD30SM100DJFTR | FERD30SM100DJFTR | 52AC4245 | 41Y5481 | FERD30SM100DJFTR |
| Product Name | Diodes, Rectifiers - Single - FERD30SM100DJFTR | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | 100V 30A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Rectifier, 100V, 30A, Powerflat; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics | Rectifiers |
| Diode Type | Standard | |||||||||
| VF | 0.9700 volts | 0.9700 volts | 0.9700 volts | 0.9700 volts | ||||||
| VR | 100 volts | 100 volts | ||||||||
| IR | 0.1500 mA | 0.1500 mA | ||||||||
| Tj | 175 C (347 F) | 175 C (347 F) |