onsemi Diode and Rectifier FEP16ATA

Description
Rectifier Diode Product overview: FEP16ATA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Rectifier Diode Product overview: FEP16ATA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16ATA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Diode and Rectifier
286-FEP16ATA
Diode and Rectifier 286-FEP16ATA
Rectifier Diode Product overview: FEP16ATA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16ATA can be used for catalog matching and distributor lookup.

Rectifier Diode Product overview: FEP16ATA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16ATA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FEP16ATA-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FEP16ATA-ND
Diode Arrays FEP16ATA-ND
Diode Array 1 Pair Common Anode Standard 50V 16A Through Hole TO-220-3

Diode Array 1 Pair Common Anode Standard 50V 16A Through Hole TO-220-3

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FEP16ATA - 1173966-FEP16ATA - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEP16ATA
1173966-FEP16ATA
Diodes, Rectifiers - Arrays - FEP16ATA 1173966-FEP16ATA
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1173966-FEP16ATA Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-3 Diode Type: Standard Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 50V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Anode Current - Average Rectified (Io) (per Diode): 16A Part Status: Obsolete(EOL) Family Name: FEP16AT Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220AB Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 8A Voltage - DC Reverse (Vr) (Maximum): 50V Alternative Parts (Cross-Reference): VF16C05A; SF161A; FES16ATN; Introduction Date: March 10, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1173966-FEP16ATA
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 50V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 16A
Part Status: Obsolete(EOL)
Family Name: FEP16AT
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 950mV @ 8A
Voltage - DC Reverse (Vr) (Maximum): 50V
Alternative Parts (Cross-Reference): VF16C05A; SF161A; FES16ATN;
Introduction Date: March 10, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEP16ATA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEP16ATA
Discrete Semiconductor Products - Diodes - Rectifiers FEP16ATA
DIODE ARRAY GP 50V 16A TO220-3

DIODE ARRAY GP 50V 16A TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-FEP16ATA FEP16ATA-ND 1173966-FEP16ATA FEP16ATA
Product Name Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - FEP16ATA Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220
IO 8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Anode
Diode Type Standard
Unlock Full Specs
to access all available technical data