Manufacturer: STMicroelectronics
Win Source Part Number: 1038530-FERD20U60DJF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 510mV @ 20A
Current - Reverse Leakage @ Vr: 800μA @ 60V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerFlat (5x6)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
60 V, 20 A Ultra-Low Vf Field-Effect Rectifier Diode FERD Product overview: FERD20U60DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Low-Power, 60 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20U60DJF-TR can be used for catalog matching and distributor lookup.
Diode FERD (Field Effect Rectifier Diode) 60V 20A Surface Mount PowerFlat™ (5x6)
DIODE FERD 60V 20A POWERFLAT
DIODE FERD 60V 20A POWERFLAT
Rectifiers Field Effect Rectifier
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1038530-FERD20U60DJF-TR | 280-FERD20U60DJF-TR | 497-14985-2-ND | FERD20U60DJF-TR | FERD20U60DJF-TR | FERD20U60DJF-TR |
| Product Name | Diodes, Rectifiers - Single - FERD20U60DJF-TR | Low-Power 60 V 20 A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Diode Type | Standard | |||||
| VF | 0.5100 volts | 0.5100 volts | 0.5100 volts | |||
| VR | 60 volts | 60 volts | ||||
| IR | 0.8000 mA | 0.8000 mA | ||||
| Tj | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |