Rectifier Diode, 1 Phase, 2 Element, 16A, 150V V(RRM), Silicon, TO-220AB
Diode Array 1 Pair Common Cathode Standard 150V 16A Through Hole TO-220-3
DIODE ARRAY GP 150V 16A TO220-3
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | FEP16CT | FEP16CTFS-ND | FEP16CT |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 |
| Life Cycle Stage | Obsolete | Removed | |
| RoHS Compliant | RoHS |