Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)
Rectifiers 300 Volt 8.0A 50ns Single
DIODE GEN PURP 300V 8A TO263AB
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | FESB8FT-E3/81-ND | FESB8FT-E3/81 | FESB8FT-E3/81 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) |