Vishay Precision Group 200V 8A Diode and Rectifier FEPF16DT-E3/45

Description
DIODE ARRAY GP 200V 8A ITO220AB Product overview: FEPF16DT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEPF16DT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 200V 8A ITO220AB Product overview: FEPF16DT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEPF16DT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 8A Diode and Rectifier
286-FEPF16DT-E3/45
200V 8A Diode and Rectifier 286-FEPF16DT-E3/45
DIODE ARRAY GP 200V 8A ITO220AB Product overview: FEPF16DT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEPF16DT-E3/45 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 200V 8A ITO220AB Product overview: FEPF16DT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEPF16DT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - FEPF16DT-E3/45-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FEPF16DT-E3/45-ND
Diode Arrays FEPF16DT-E3/45-ND
Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack, Isolated Tab

Diode Array 1 Pair Common Cathode Standard 200V 8A Through Hole TO-220-3 Full Pack, Isolated Tab

Buy Now Datasheet
Diodes, Rectifiers - Arrays - FEPF16DT-E3/45 - 067145-FEPF16DT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FEPF16DT-E3/45
067145-FEPF16DT-E3/45
Diodes, Rectifiers - Arrays - FEPF16DT-E3/45 067145-FEPF16DT-E3/45
Manufacturer: Vishay Win Source Part Number: 067145-FEPF16DT-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -55°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 8A Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 067145-FEPF16DT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Voltage - Forward (Vf) (Max) @ If: 950mV @ 8A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 8A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FEPF16DT-E3/45
Rectifiers FEPF16DT-E3/45
Rectifiers 2X8 Amp 200 Volt

Rectifiers 2X8 Amp 200 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FEPF16DT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FEPF16DT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FEPF16DT-E3/45
DIODE ARRAY GP 200V 8A ITO220AB

DIODE ARRAY GP 200V 8A ITO220AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-FEPF16DT-E3/45 FEPF16DT-E3/45-ND 067145-FEPF16DT-E3/45 FEPF16DT-E3/45 FEPF16DT-E3/45
Product Name 200V 8A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - FEPF16DT-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-220; TO-220-3 Full Pack, Isolated Tab TO-220; ITO-220AB ITO-220AB TO-220
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Standard
Unlock Full Specs
to access all available technical data