Rectifier Diode, 1 Phase, 2 Element, 40A, 600V V(RRM), Silicon
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037401-FFAF40U60DNT
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.1V @ 40A
Reverse Recovery Time (trr): 110ns
Current - Reverse Leakage @ Vr: 20μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3PF
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
DIODE ARRAY GP 600V 40A TO3PF Product overview: FFAF40U60DNTU from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF40U60DNTU can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 600V 40A Through Hole TO-3P-3 Full Pack
DIODE ARRAY GP 600V 40A TO3PF
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | FFAF40U60DNTU | 1037401-FFAF40U60DNTU | 286-FFAF40U60DNTU | FFAF40U60DNTU-ND | FFAF40U60DNTU |
| Product Name | Diodes, Rectifiers - Arrays - FFAF40U60DNTU | 600V 40A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-218 | TO-3; TO-3PF | Tube | TO-3; TO-3P-3 Full Pack | TO-3 |
| Life Cycle Stage | Obsolete | Obsolete(EOL) | Removed | ||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Standard | ||||
| VF | 2.1 volts | 2.1 volts |