50 V, 15 A Field-Effect Rectifier Diode (FERD) Product overview: FERD15S50DJF-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50 V, 15 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50 V, 15 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD15S50DJF-TR can be used for catalog matching and distributor lookup.
Diode FERD (Field Effect Rectifier Diode) 50V 15A Surface Mount PowerFlat™ (5x6)
Diode FERD (Field Effect Rectifier Diode) 50V 15A Surface Mount PowerFlat™ (5x6)
Diode FERD (Field Effect Rectifier Diode) 50V 15A Surface Mount PowerFlat™ (5x6)
Manufacturer: STMicroelectronics
Win Source Part Number: 115008-FERD15S50DJF-
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 480mV @ 10A
Current - Reverse Leakage @ Vr: 650μA @ 50V
Operating Temperature - Junction: 150°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PowerFlat (5x6)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs
DIODE FERD 50V 15A POWERFLAT
Rectifiers Field Effect Rectifier
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-FERD15S50DJF-TR | 497-14518-2-ND | 115008-FERD15S50DJF-TR | 40X5836 | FERD15S50DJF-TR | FERD15S50DJF-TR |
| Product Name | 50 V 15 A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - FERD15S50DJF-TR | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Package | Tape and Reel | PowerFLAT 5x6 | ||||
| RoHS Compliant | RoHS | |||||
| IO | 15 amps | |||||
| Tj | -65 C (-85 F) | 150 C (302 F) | 150 C (302 F) | |||
| Diode Type | Standard |