Vishay Precision Group 16 A 200 V Diode and Rectifier FESF16DT-E3/45

Description
DIODE 16 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: FESF16DT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16DT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 16 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: FESF16DT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16DT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16 A 200 V Diode and Rectifier - 280-FESF16DT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16 A 200 V Diode and Rectifier
280-FESF16DT-E3/45
16 A 200 V Diode and Rectifier 280-FESF16DT-E3/45
DIODE 16 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: FESF16DT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16DT-E3/45 can be used for catalog matching and distributor lookup.

DIODE 16 A, 200 V, SILICON, RECTIFIER DIODE, TO-220AC, ROHS COMPLIANT, PLASTIC, ITO-220AC, 2 PIN, Rectifier Diode Product overview: FESF16DT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16 A, 200 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16 A, 200 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESF16DT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FESF16DT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FESF16DT-E3/45GI-ND
Single Diodes FESF16DT-E3/45GI-ND
Diode Standard 200V 16A Through Hole ITO-220AC

Diode Standard 200V 16A Through Hole ITO-220AC

Buy Now Datasheet
Diodes, Rectifiers - Single - FESF16DT-E3/45 - 204153-FESF16DT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FESF16DT-E3/45
204153-FESF16DT-E3/45
Diodes, Rectifiers - Single - FESF16DT-E3/45 204153-FESF16DT-E3/45
Manufacturer: Vishay Win Source Part Number: 204153-FESF16DT-E3/4 5 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: ITO-220AC Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 204153-FESF16DT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: ITO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FESF16DT-E3/45
Rectifiers FESF16DT-E3/45
Rectifiers 200 Volt 16 Amp 35ns Single

Rectifiers 200 Volt 16 Amp 35ns Single

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FESF16DT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FESF16DT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FESF16DT-E3/45
DIODE GEN PURP 200V 16A ITO220AC

DIODE GEN PURP 200V 16A ITO220AC

Supplier's Site
DIODE GEN PURP 200V 16A ITO220AC - 884-FESF16DT-E3/45 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 200V 16A ITO220AC
884-FESF16DT-E3/45
DIODE GEN PURP 200V 16A ITO220AC 884-FESF16DT-E3/45
DIODE GEN PURP 200V 16A ITO220AC

DIODE GEN PURP 200V 16A ITO220AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers General Purpose Diodes
Product Number 280-FESF16DT-E3/45 FESF16DT-E3/45GI-ND 204153-FESF16DT-E3/45 FESF16DT-E3/45 FESF16DT-E3/45 884-FESF16DT-E3/45
Product Name 16 A 200 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - FESF16DT-E3/45 Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 200V 16A ITO220AC
Package Rail/Tube ITO-220AC TO-220 TO-220; TO-220-2 Full Pack, Isolated Tab
RoHS Compliant RoHS RoHS
IO 16 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - HRSET050212 - Micross Components, Inc.
Specs
IFSM 500 amps
IF 60000 mA
trr 2000 ns
View Details
Single Diodes - CC2003-ND - DigiKey
Sensata Technologies
View Details
5 suppliers
40 V, 200 mA Schottky barrier dual diode - BAT721S,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
8 suppliers
Discrete Semiconductor Products - Diodes - Rectifiers - BAS16E6393HTSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Last Shipments
VF 1.25 volts
View Details