Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 60V 20A Through Hole TO-220-3
60 V, 40 A dual Field-Effect Rectifier Diode (FERD) Product overview: FERD40L60CTS from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 60 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD40L60CTS can be used for catalog matching and distributor lookup.
Win Source Part Number: 1008590-FERD40L60CTS
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 60 V
Voltage - Forward (Vf) (Max) @ If: 545 mV @ 20 A
Current - Reverse Leakage @ Vr: 1.1 mA @ 60 V
Operating Temperature - Junction: 150°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-17696
Base Product Number: FERD40
DIODE ARRAY 60V 20A TO220AB
DIODE ARRAY FERD 60V 20A TO220
Rectifiers Field-Effect Rectifier Diode 60V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-17696-ND | 286-FERD40L60CTS | 1008590-FERD40L60CTS | FERD40L60CTS | FERD40L60CTS | FERD40L60CTS | 48AC2958 |
| Product Name | Diode Arrays | Dual 60 V 40 A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Rectifier Stmicroelectronics |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | 150 C (302 F) | 150 C (302 F) | |||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220AB-3 | |||
| Diode Type | FERD (Field Effect Rectifier Diode) |