onsemi Diode Arrays FFA20U20DNTU

Description
Rectifier Diode, 1 Phase, 2 Element, 20A, 200V V(RRM), Silicon
Request a Quote Datasheet
Description
Rectifier Diode, 1 Phase, 2 Element, 20A, 200V V(RRM), Silicon
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - FFA20U20DNTU - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 20A, 200V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 20A, 200V V(RRM), Silicon

Supplier's Site Datasheet
Diode Arrays - FFA20U20DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFA20U20DNTU-ND
Diode Arrays FFA20U20DNTU-ND
Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFA20U20DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFA20U20DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFA20U20DNTU
DIODE ARRAY GP 200V 20A TO3P

DIODE ARRAY GP 200V 20A TO3P

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number FFA20U20DNTU FFA20U20DNTU-ND FFA20U20DNTU
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-218 TO-3; TO-3P-3, SC-65-3 TO-3
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

MPPCs (SiPMs) for LiDAR - S16786-0515WM - Hamamatsu Photonics Europe
Specs
CT 8 pF
Package Glass epoxy
View Details
Schottky barrier triple diode - BAT754L,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT363; SOT363-3 SOT363-3
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type LLD - Model: YG902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers