Diode Standard 75V 200mA Surface Mount SOD-80
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 75V V(RRM), Silicon
DIODE GEN PURP 75V 200MA SOD80
| DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | FDLL4151-ND | FDLL4151 | FDLL4151 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | -65 to 200 C (-85 to 392 F) |