Diode Standard 125V 200mA Through Hole DO-35
Diode Standard 125V 200mA Through Hole DO-35
100V/0.2A Small Signal General Purpose Diode
100V/0.2A Small Signal General Purpose Diode
DIODE GEN PURP 125V 200MA DO35 Product overview: FDH444TR from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 125V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FDH444TR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 125V 200MA DO35
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | FDH444TRCT-ND | FDH444TR | 280-FDH444TR | FDH444TR |
| Product Name | Single Diodes | 125V 200MA Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Tj | 175 C (347 F) | 175 C (347 F) |