60A, 300V Stealth™ Diode
Diode Array 1 Pair Common Cathode Standard 300V 30A Through Hole TO-247-3
60A, 300V Stealth™ Diode, 450-TUBE Product overview: FFH30US30DN from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60A, 300V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60A, 300V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFH30US30DN can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1174073-FFH30US30DN
Series: Stealth
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 55ns
Current - Reverse Leakage @ Vr: 100μA @ 300V
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Family Name: FFH30US30
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.co
Manufacturer Package: TO-247-3
Voltage - Forward (Vf) (Maximum) @ If: 1V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 300V
Alternative Parts (Cross-Reference): SF3005PT C0G; HER3004PTHC0G; HER3004PT C0;
Introduction Date: June 03, 2003
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2019
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 450
DIODE ARR AVAL 300V 30A TO247-3
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | FFH30US30DN | FFH30US30DN-ND | 286-FFH30US30DN | 1174073-FFH30US30DN | FFH30US30DN |
| Product Name | Diode Arrays | 60A 300V Diode and Rectifier | Diodes, Rectifiers - Arrays - FFH30US30DN | Discrete Semiconductor Products - Diodes - Rectifiers | |
| RoHS Compliant | RoHS | RoHS | |||
| Arrangement | Common Catode | ||||
| Tj | -55 to 175 C (-67 to 347 F) | -65 C (-85 F) | -55 to 175 C (-67 to 347 F) | ||
| Package | TO-247; TO-247-3 | Rail/Tube | TO-247 | ||
| IO | 30 amps |