onsemi Single Diodes FBR130

Description
Diode Schottky 30V 1A Surface Mount SOD-123F
Request a Quote Datasheet
Description
Diode Schottky 30V 1A Surface Mount SOD-123F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FBR130-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FBR130-ND
Single Diodes FBR130-ND
Diode Schottky 30V 1A Surface Mount SOD-123F

Diode Schottky 30V 1A Surface Mount SOD-123F

Buy Now Datasheet
Diodes, Rectifiers - Single - FBR130 - 1037841-FBR130 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FBR130
1037841-FBR130
Diodes, Rectifiers - Single - FBR130 1037841-FBR130
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1037841-FBR130 Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 200μA @ 30V Operating Temperature - Junction: -65°C to 125°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: SOD-123F Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Sufficient

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1037841-FBR130
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 200μA @ 30V
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: SOD-123F
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Schottky 30V 1A Diode and Rectifier - 280-FBR130 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 1A Diode and Rectifier
280-FBR130
Schottky 30V 1A Diode and Rectifier 280-FBR130
Diode Schottky 30V 1A 2-Pin SOD-123F T/R Product overview: FBR130 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FBR130 can be used for catalog matching and distributor lookup.

Diode Schottky 30V 1A 2-Pin SOD-123F T/R Product overview: FBR130 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FBR130 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FBR130 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FBR130
Discrete Semiconductor Products - Diodes - Rectifiers FBR130
DIODE SCHOTTKY 30V 1A SOD123F

DIODE SCHOTTKY 30V 1A SOD123F

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number FBR130-ND 1037841-FBR130 280-FBR130 FBR130
Product Name Single Diodes Diodes, Rectifiers - Single - FBR130 Schottky 30V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 125 C (-85 to 257 F) -65 to 125 C (-85 to 257 F) -65 C (-85 F)
Life Cycle Stage Obsolete(EOL) Removed
Package SOD-123; SOD-123F Tape and Reel SOD-123
Unlock Full Specs
to access all available technical data