Small Signal Switching Diodes High Conductance Low Leakage Product overview: FDH3595 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDH3595 can be used for catalog matching and distributor lookup.
Diode Standard 125V 200mA Through Hole DO-35
High Conductance Low Leakage Diode
High Conductance Low Leakage Diode
DIODE GEN PURP 125V 200MA DO35
SMALL SIGNAL DIODE 150V 200mA DO-35; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes |
| Product Number | 2085-FDH3595 | FDH3595-ND | FDH3595 | FDH3595 | 58K1458 |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Small Signal Diode 150V 200Ma Do-35; Diode Configuration Onsemi | |
| Package | Bulk | DO-35 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | 175 C (347 F) | ||||
| Diode Applications | Low Leakage |