16A Ultra Fast Recovery Rectifier, TO-220 3L, 1000-RAIL Product overview: FEP16JTA from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 16A, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FEP16JTA can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067140-FEP16JTA
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 1.5V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Anode
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Anode Standard 600V 16A Through Hole TO-220-3
N & P CHANNEL MOSFET, 12V, TSOP; Repetitive Peak Reverse Voltage:600V; Average Forward Current:16A; Diode Configuration:Dual Common Anode; Forward Voltage Max:1.5V; Reverse Recovery Time:50ns; Forward Surge Current:200A RoHS Compliant: Yes
DIODE ARRAY GP 600V 16A TO220-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Diodes | Rectifiers |
| Product Number | 286-FEP16JTA | 067140-FEP16JTA | FEP16JTA-ND | 18C6506 | FEP16JTA |
| Product Name | 16A TO-220 Diode and Rectifier | Diodes, Rectifiers - Arrays - FEP16JTA | Diode Arrays | N & P Channel Mosfet, 12V, Tsop; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 | |
| IO | 8 amps | ||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||
| Diode Type | Standard | ||||
| Life Cycle Stage | Obsolete(EOL) | Removed |