onsemi 1.2KV 15A 3PF Diode and Rectifier FFAF15U120DNTU

Description
Diode Switching 1.2KV 15A 3-Pin(3+Tab) TO-3PF Tube Product overview: FFAF15U120DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF15U120DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Diode Switching 1.2KV 15A 3-Pin(3+Tab) TO-3PF Tube Product overview: FFAF15U120DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF15U120DNTU can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 15A 3PF Diode and Rectifier - 286-FFAF15U120DNTU - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 15A 3PF Diode and Rectifier
286-FFAF15U120DNTU
1.2KV 15A 3PF Diode and Rectifier 286-FFAF15U120DNTU
Diode Switching 1.2KV 15A 3-Pin(3+Tab) TO-3PF Tube Product overview: FFAF15U120DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF15U120DNTU can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 15A 3-Pin(3+Tab) TO-3PF Tube Product overview: FFAF15U120DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 15A, 3PF. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 15A, 3PF, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFAF15U120DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FFAF15U120DNTU - 774508-FFAF15U120DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFAF15U120DNTU
774508-FFAF15U120DNTU
Diodes, Rectifiers - Arrays - FFAF15U120DNTU 774508-FFAF15U120DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 774508-FFAF15U120DNT U Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: SC-94 Diode Type: Standard Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 15μA @ 1200V Operating Temperature - Junction: -65°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Part Status: Obsolete(EOL) Family Name: FFAF15U120 Categories: Discrete Semiconductor Products Manufacturer Package: TO-3PF Voltage - Forward (Vf) (Maximum) @ If: 3.5V @ 15A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): APT15DQ120BCT; HFA12PA120C; APT15DQ120BCTG; HER1608PT C0; Introduction Date: August 24, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 774508-FFAF15U120DNTU
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: SC-94
Diode Type: Standard
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 15μA @ 1200V
Operating Temperature - Junction: -65°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Part Status: Obsolete(EOL)
Family Name: FFAF15U120
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-3PF
Voltage - Forward (Vf) (Maximum) @ If: 3.5V @ 15A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): APT15DQ120BCT; HFA12PA120C; APT15DQ120BCTG; HER1608PT C0;
Introduction Date: August 24, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Diode Arrays - FFAF15U120DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFAF15U120DNTU-ND
Diode Arrays FFAF15U120DNTU-ND
Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-3P-3 Full Pack

Diode Array 1 Pair Common Cathode Standard 1200V 15A Through Hole TO-3P-3 Full Pack

Buy Now Datasheet
 - FFAF15U120DNTU - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 15A, 1200V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 15A, 1200V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFAF15U120DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFAF15U120DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFAF15U120DNTU
DIODE ARRAY GP 1200V 15A TO3PF

DIODE ARRAY GP 1200V 15A TO3PF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 286-FFAF15U120DNTU 774508-FFAF15U120DNTU FFAF15U120DNTU-ND FFAF15U120DNTU FFAF15U120DNTU
Product Name 1.2KV 15A 3PF Diode and Rectifier Diodes, Rectifiers - Arrays - FFAF15U120DNTU Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-3; TO-3P-3 Full Pack TO-218 TO-3
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data