STMicroelectronics, Inc. Single Diodes FERD30H100SB-TR

Description
Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount DPAK
Request a Quote Datasheet
Description
Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount DPAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 497-16950-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16950-1-ND
Single Diodes 497-16950-1-ND
Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount DPAK

Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-16950-6-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16950-6-ND
Single Diodes 497-16950-6-ND
Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount DPAK

Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount DPAK

Buy Now Datasheet
Single Diodes - 497-16950-2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
497-16950-2-ND
Single Diodes 497-16950-2-ND
Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount DPAK

Diode FERD (Field Effect Rectifier Diode) 100V 30A Surface Mount DPAK

Buy Now Datasheet
Singapore, Singapore
100 V 30 A Diode and Rectifier
280-FERD30H100SB-TR
100 V 30 A Diode and Rectifier 280-FERD30H100SB-TR
100 V, 30 A Field-Effect Rectifier Diode (FERD) Product overview: FERD30H100SB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD30H100SB-TR can be used for catalog matching and distributor lookup.

100 V, 30 A Field-Effect Rectifier Diode (FERD) Product overview: FERD30H100SB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100 V, 30 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100 V, 30 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD30H100SB-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FERD30H100SB-TR - 871719-FERD30H100SB-TR - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FERD30H100SB-TR
871719-FERD30H100SB-TR
Diodes, Rectifiers - Single - FERD30H100SB-TR 871719-FERD30H100SB-TR
Manufacturer: STMicroelectronics Win Source Part Number: 871719-FERD30H100SB- TR Features: Diode FERD (Field Effect Rectifier Diode) 100 V 30A Surface Mount DPAK Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Package: Reel - TR Mounting: Surface Mount Family Name: FERD30 Categories: Discrete Semiconductor Products Case / Package: DPAK ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 18 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 497-16950-1, 497-16950-2, 497-16950-6, FERD30H100SB-TR-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 871719-FERD30H100SB-TR
Features: Diode FERD (Field Effect Rectifier Diode) 100 V 30A Surface Mount DPAK
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Reel - TR
Mounting: Surface Mount
Family Name: FERD30
Categories: Discrete Semiconductor Products
Case / Package: DPAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 18 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 497-16950-1, 497-16950-2, 497-16950-6, FERD30H100SB-TR-ND

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1241118P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1241118P
Schottky Diodes & Rectifiers 1241118P
STMicroelectronics, Diode, FERD30H100SB

STMicroelectronics, Diode, FERD30H100SB

Supplier's Site
Schottky Diodes & Rectifiers - 1241118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1241118
Schottky Diodes & Rectifiers 1241118
Field-Effect Rectifier 100V 30A DPAK

Field-Effect Rectifier 100V 30A DPAK

Supplier's Site
Schottky Diodes & Rectifiers - 1785101 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1785101
Schottky Diodes & Rectifiers 1785101
Field-Effect Rectifier 100V 30A DPAK

Field-Effect Rectifier 100V 30A DPAK

Supplier's Site
Single Diodes - FERD30H100SB-TR - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
FERD30H100SB-TR
Single Diodes FERD30H100SB-TR
DIODE FERD 100V 30A DPAK

DIODE FERD 100V 30A DPAK

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FERD30H100SB-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD30H100SB-TR
Discrete Semiconductor Products - Diodes - Rectifiers FERD30H100SB-TR
DIODE FERD 100V 30A DPAK

DIODE FERD 100V 30A DPAK

Supplier's Site
Rectifier, 100V, 30A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics - 90Y6930 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 100V, 30A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics
90Y6930
Rectifier, 100V, 30A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics 90Y6930
RECTIFIER, 100V, 30A, TO-252; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:620mV; Reverse Recovery Time:-; Forward Surge Current:150A; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER, 100V, 30A, TO-252; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single; Forward Voltage Max:620mV; Reverse Recovery Time:-; Forward Surge Current:150A; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier Stmicroelectronics - 97Y9231 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
97Y9231
Rectifier Stmicroelectronics 97Y9231
RECTIFIER

RECTIFIER

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers RECTIFIER

Rectifiers RECTIFIER

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Diodes Rectifiers Rectifiers Rectifiers Rectifiers
Product Number 497-16950-1-ND 280-FERD30H100SB-TR 871719-FERD30H100SB-TR 1241118P 1241118 FERD30H100SB-TR FERD30H100SB-TR 90Y6930 97Y9231 FERD30H100SB-TR
Product Name Single Diodes 100 V 30 A Diode and Rectifier Diodes, Rectifiers - Single - FERD30H100SB-TR Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, 100V, 30A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics Rectifier Stmicroelectronics Rectifiers
Tj 175 C (347 F)
Diode Type Diode FERD (Field Effect Rectifier Diode) 100 V 30A Surface Mount DPAK
Package TO-252 DPAK; Dpak (to-252) DPAK; DPAK-3
RoHS Compliant RoHS RoHS RoHS
VR 100 volts
Unlock Full Specs
to access all available technical data