onsemi 200V 6A DPAK Diode and Rectifier FFD06UP20S

Description
DIODE GEN PURP 200V 6A DPAK Product overview: FFD06UP20S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFD06UP20S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 6A DPAK Product overview: FFD06UP20S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFD06UP20S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
200V 6A DPAK Diode and Rectifier
280-FFD06UP20S
200V 6A DPAK Diode and Rectifier 280-FFD06UP20S
DIODE GEN PURP 200V 6A DPAK Product overview: FFD06UP20S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFD06UP20S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 6A DPAK Product overview: FFD06UP20S from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 6A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 6A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFD06UP20S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - FFD06UP20STR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFD06UP20STR-ND
Single Diodes FFD06UP20STR-ND
Diode Standard 200V 6A Surface Mount TO-252AA

Diode Standard 200V 6A Surface Mount TO-252AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 968551-FFD06UP20S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
968551-FFD06UP20S
Discrete Semiconductor Products - Diodes - Rectifiers - Single 968551-FFD06UP20S
Win Source Part Number: 968551-FFD06UP20S Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200 V Current - Average Rectified (Io): 6A Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 6 A Reverse Recovery Time (trr): 35 ns Current - Reverse Leakage @ Vr: 100 µA @ 200 V Operating Temperature - Junction: -65°C ~ 150°C Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: TO-252AA ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: FFD06UP20STR,FFD06UP 20SDKR,FFD06UP20SCT Base Product Number: FFD06 Product Status: Obsolete

Win Source Part Number: 968551-FFD06UP20S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200 V
Current - Average Rectified (Io): 6A
Voltage - Forward (Vf) (Max) @ If: 1.15 V @ 6 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 100 µA @ 200 V
Operating Temperature - Junction: -65°C ~ 150°C
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: TO-252AA
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: FFD06UP20STR,FFD06UP20SDKR,FFD06UP20SCT
Base Product Number: FFD06
Product Status: Obsolete

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFD06UP20S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFD06UP20S
Discrete Semiconductor Products - Diodes - Rectifiers FFD06UP20S
DIODE GEN PURP 200V 6A TO252AA

DIODE GEN PURP 200V 6A TO252AA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-FFD06UP20S FFD06UP20STR-ND 968551-FFD06UP20S FFD06UP20S
Product Name 200V 6A DPAK Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel
RoHS Compliant RoHS
IO 6 amps
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data