DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
90
100
110
120
130
140
147
148
149
150
151
152
153
154
155
156
157
158
159
160
170
180
190
200
210
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 1.3V@1A 500NS INDEPENDENT 1A 1KV | |
| 150NS, 1A, 400V, FAST RECOVERY R | |
| 1KV 1A 15PF SOD-123FL | |
| 250NS, 1A, 600V, FAST RECOVERY R | |
| 500NS, 1A, 1000V, FAST RECOVERY | |
| 500NS, 1A, 800V, FAST RECOVERY R | |
| BRIDGE RECT 1PHASE 1KV 2A LMBS-1 | |
| Bridge Rectifier Single Phase Standard 80V Surface Mount SMD5 | |
| Bridge Rectifier Single Phase Standard 80V Surface Mount SMT5 | |
| Diode Array 1 Pair Common Anode Standard 200V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Anode Standard 200V 15A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Anode Standard 200V 5A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Anode Standard 200V 6A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Anode Standard 400V 10A Through Hole TO-220-2 Full Pack | |
| Diode Array 1 Pair Common Anode Standard 400V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Anode Standard 400V 5A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Anode Standard 400V 8A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Anode Standard 600V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Anode Standard 600V 5A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Anode Standard 600V 6A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 1200V 20A Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Schottky 150V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 150V 15A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 150V 20A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 200V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 30V 15A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 40V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 40V 15A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 40V 20A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 40V 4A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 40V 6A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 60V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 60V 15A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 60V 4A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Schottky 80V 20A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 90V 4A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Schottky 90V 8A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 1200V 8A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Silicon Carbide Schottky 650V 22A (DC) Through Hole TO-247-3 | |
| Diode Array 1 Pair Common Cathode Standard 100V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-2 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 15A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 20A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 5A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 200V 6A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 300V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 300V 15A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 300V 20A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 300V 5A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-2 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 400V 20A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 400V 4A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 400V 5A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 400V 6A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 400V 6A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 10A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 15A Through Hole TO-3P-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-220-3 | |
| Diode Array 1 Pair Common Cathode Standard 600V 5A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 6A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Common Cathode Standard 600V 8A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Series Connection Standard 100V 250mA Surface Mount TO-236-3, SC-59, SOT-23-3 | |
| Diode Array 1 Pair Series Connection Standard 600V 3A Through Hole TO-220-3 Full Pack | |
| Diode Array 1 Pair Series Connection Standard 600V 4A Through Hole TO-220-3 Full Pack | |
| DIODE ARRAY GP 200V 20A TO-3PF | |
| DIODE ARRAY SIC 650V 10A TO247-3 | |
| DIODE ARRAY SIC 650V 20A TO247-3 | |
| Diode Array Silicon Carbide Schottky 650V Through Hole TO-247-3 | |
| Diode Array Standard 600V 20A Through Hole TO-3P-3 Full Pack | |
| DIODE GEN PURP 1KV 1A | |
| DIODE GEN PURP 400V 1A DO204AL | |
| DIODE GEN PURP 600V 1A DO204AL | |
| DIODE GEN PURP 800V 1A DO204AL | |
| Diode Schottky 1200V 32A (DC) Surface Mount D²PAK-3 (TO-263-3) | |
| Diode Schottky 30V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 40V 10A Through Hole TO-220F-2L | |
| Diode Schottky 40V 1A Surface Mount DO-214AC (SMA) | |
| Diode Schottky 40V 3A Through Hole TO-220F-2L | |
| Diode Schottky 40V 5A Through Hole TO-220F-2L | |
| Diode Schottky 60V 6A Through Hole TO-220F-2L | |
| Diode Schottky 650V 14A (DC) Surface Mount D²PAK-3 (TO-263-3) | |
| Diode Schottky 90V 4A Through Hole TO-220F-2L | |
| DIODE SIL CARB 1200V 21A TO263 | |
| DIODE SIL CARB 1200V 32A TO263 | |
| DIODE SIL CARB 1200V 61A TO247-2 | |
| DIODE SIL CARB 650V 11.5A TO247 | |
| DIODE SIL CARB 650V 14A D2PAK-3 | |
| DIODE SIL CARB 650V 15.4A TO263 | |
| DIODE SIL CARB 650V 22.3A TO247 | |
| DIODE SIL CARB 650V 23.6A TO263 | |
| DIODE SIL CARB 650V 48A TO247-2 | |
| DIODE SIL CARB 650V 7.6A DPAK | |
| DIODE SIL CARB 650V 7.7A D2PAK-2 | |
| DIODE SIL CARBIDE 650V 11A 4PQFN | |
| DIODE SIL CARBIDE 650V 11A DPAK | |
| DIODE SIL CARBIDE 650V 14A TO263 | |
| DIODE SIL CARBIDE 650V 4A 4PQFN | |
| DIODE SIL CARBIDE 650V 9A TO263 | |
| Diode Silicon Carbide Schottky 1200V 10A (DC) Through Hole TO-220-2L | |
| Diode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-220-2L | |
| Diode Silicon Carbide Schottky 1200V 15A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 1200V 17A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 20A Through Hole TO-220-2L | |
| Diode Silicon Carbide Schottky 1200V 21A (DC) Surface Mount D²PAK (TO-263) | |
| Diode Silicon Carbide Schottky 1200V 21A (DC) Surface Mount D²PAK-3 (TO-263-3) | |
| Diode Silicon Carbide Schottky 1200V 22.5A (DC) Surface Mount TO-252AA | |
| Diode Silicon Carbide Schottky 1200V 25A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 1200V 26A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 30A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 32A (DC) Surface Mount D²PAK (TO-263) | |
| Diode Silicon Carbide Schottky 1200V 46A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 61A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 77A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 1200V 8A (DC) Through Hole TO-220-2L | |
| Diode Silicon Carbide Schottky 1200V Surface Mount TO-252AA | |
| Diode Silicon Carbide Schottky 1200V Through Hole TO-220-2L | |
| Diode Silicon Carbide Schottky 600V 10A Through Hole TO-220F-2L | |
| Diode Silicon Carbide Schottky 600V 20A Through Hole TO-220F-2L | |
| Diode Silicon Carbide Schottky 650V 10.1A (DC) Surface Mount D²PAK-2 (TO-263-2) | |
| Diode Silicon Carbide Schottky 650V 10.1A (DC) Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-220-3 | |
| Diode Silicon Carbide Schottky 650V 10A (DC) Through Hole TO-220F-2FS | |
| Diode Silicon Carbide Schottky 650V 10A Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 11.5A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 650V 11.6A (DC) Surface Mount 4-PQFN (8x8) | |
| Diode Silicon Carbide Schottky 650V 11.6A (DC) Surface Mount D-PAK (TO-252) | |
| Diode Silicon Carbide Schottky 650V 11A (DC) Surface Mount 4-PQFN (8x8) | |
| Diode Silicon Carbide Schottky 650V 11A (DC) Surface Mount D-PAK (TO-252) | |
| Diode Silicon Carbide Schottky 650V 11A (DC) Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 11A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 650V 12.5A (DC) Surface Mount 4-PQFN (8x8) | |
| Diode Silicon Carbide Schottky 650V 13.5A (DC) Surface Mount 4-PQFN (8x8) | |
| Diode Silicon Carbide Schottky 650V 13.5A (DC) Surface Mount D-PAK (TO-252) | |
| Diode Silicon Carbide Schottky 650V 13A (DC) Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 13A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 650V 14A (DC) Surface Mount D²PAK-3 (TO-263-3) | |
| Diode Silicon Carbide Schottky 650V 15.4A (DC) Surface Mount D²PAK-3 (TO-263-3) | |
| Diode Silicon Carbide Schottky 650V 15A (DC) Surface Mount D-PAK (TO-252) | |
| Diode Silicon Carbide Schottky 650V 15A (DC) Through Hole TO-220-2L | |
| Diode Silicon Carbide Schottky 650V 16A (DC) Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 18A (DC) Surface Mount D-PAK (TO-252) | |
| Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220-3 | |
| Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-220F-2FS | |
| Diode Silicon Carbide Schottky 650V 20A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 650V 20A Surface Mount D²PAK-3 (TO-263-3) | |
| Diode Silicon Carbide Schottky 650V 20A Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 20A Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 650V 22.5A (DC) Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 22.8A (DC) Surface Mount D²PAK-2 (TO-263-2) | |
| Diode Silicon Carbide Schottky 650V 23.4A (DC) Surface Mount 4-PQFN (8x8) | |
| Diode Silicon Carbide Schottky 650V 23.4A (DC) Surface Mount D-PAK (TO-252) | |
| Diode Silicon Carbide Schottky 650V 23.6A Surface Mount D²PAK-3 (TO-263-3) | |
| Diode Silicon Carbide Schottky 650V 23A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 650V 23A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 650V 25A (DC) Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 25A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 650V 26A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 650V 27A (DC) Surface Mount D²PAK (TO-263) | |
| Diode Silicon Carbide Schottky 650V 27A (DC) Surface Mount D²PAK-2 (TO-263-2) | |
| Diode Silicon Carbide Schottky 650V 30A (DC) Through Hole TO-220-2L | |
| Diode Silicon Carbide Schottky 650V 30A Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 37A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 650V 48A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 650V 4A Surface Mount 4-PQFN (8x8) | |
| Diode Silicon Carbide Schottky 650V 50A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 650V 60A (DC) Through Hole TO-247-2 | |
| Diode Silicon Carbide Schottky 650V 60A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 650V 6A (DC) Through Hole TO-220F-2FS | |
| Diode Silicon Carbide Schottky 650V 7.2A (DC) Through Hole TO-247-3 | |
| Diode Silicon Carbide Schottky 650V 7.6A (DC) Surface Mount D-PAK (TO-252) | |
| Diode Silicon Carbide Schottky 650V 7.7A (DC) Surface Mount D²PAK-2 (TO-263-2) | |
| Diode Silicon Carbide Schottky 650V 73A (DC) Surface Mount D²PAK (TO-263) | |
| Diode Silicon Carbide Schottky 650V 73A (DC) Surface Mount D²PAK-2 (TO-263-2) | |
| Diode Silicon Carbide Schottky 650V 8.6A (DC) Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 8.8A (DC) Through Hole TO-220-2L | |
| Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount 4-PQFN (8x8) | |
| Diode Silicon Carbide Schottky 650V 8A (DC) Surface Mount D²PAK-2 (TO-263-2) | |
| Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole TO-220-2 | |
| Diode Silicon Carbide Schottky 650V 8A (DC) Through Hole TO-220F-2FS | |
| Diode Silicon Carbide Schottky 650V 9.1A (DC) Surface Mount 4-PQFN (8x8) | |
| Diode Silicon Carbide Schottky 650V 9.1A (DC) Surface Mount D-PAK (TO-252) | |
| Diode Silicon Carbide Schottky 650V 9.6A (DC) Surface Mount 4-PQFN (8x8) | |
| Diode Silicon Carbide Schottky 650V 9A (DC) Surface Mount D²PAK-3 (TO-263-3) | |
| Diode Standard 1000V 10A Surface Mount DO-214AB (SMC) | |
| Diode Standard 1000V 10A Through Hole R-6 | |
| Diode Standard 1000V 12A Chassis, Stud Mount DO-4 | |
| DIODE STANDARD 1000V 1A DO204AL | |
| DIODE STANDARD 1000V 1A ESGA | |
| DIODE STANDARD 1000V 1A SOD123FL | |
| Diode Standard 1000V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 1000V 1A Through Hole DO-41 | |
| Diode Standard 1000V 3A Through Hole TO-220F-2L | |
| DIODE STANDARD 100V 1.5A DO204AC | |
| Diode Standard 100V 1.5A Through Hole DO-15 | |
| Diode Standard 100V 1.5A Through Hole DO-204AC (DO-15) | |
| Diode Standard 100V 1.5A Through Hole DO-41 | |
| Diode Standard 100V 10A Surface Mount DO-214AB (SMC) | |
| Diode Standard 100V 10A Through Hole R-6 | |
| DIODE STANDARD 100V 1A DO204AL | |
| Diode Standard 100V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 100V 1A Through Hole DO-41 | |
| Diode Standard 100V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 100V 3A Through Hole DO-204AC (DO-15) | |
| Diode Standard 100V 5A Through Hole GP20 | |
| Diode Standard 1200V 10A Through Hole TO-220F-2L | |
| Diode Standard 1200V 15A Through Hole TO-220F-2L | |
| Diode Standard 1200V 3A Through Hole TO-220F-2L | |
| Diode Standard 1200V 5A Through Hole TO-220F-2L | |
| Diode Standard 1500V 10A Through Hole TO-220F-2L | |
| Diode Standard 1500V 14A Through Hole TO-220F-2L | |
| Diode Standard 1500V 4A Through Hole TO-220F-2L | |
| Diode Standard 1500V 6A Through Hole TO-220F-2L | |
| Diode Standard 150V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 15V 150mA (DC) Through Hole DO-35 | |
| Diode Standard 1600V 3A Through Hole TO-220F-2L | |
| Diode Standard 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 2000V 500mA Surface Mount DO-214AC (SMA) | |
| DIODE STANDARD 200V 1.5A DO204AC | |
| Diode Standard 200V 1.5A Through Hole DO-15 | |
| Diode Standard 200V 1.5A Through Hole DO-204AC (DO-15) | |
| Diode Standard 200V 1.5A Through Hole DO-41 | |
| Diode Standard 200V 10A Through Hole R-6 | |
| Diode Standard 200V 10A Through Hole TO-220F-2L | |
| Diode Standard 200V 15A Through Hole TO-220F-2L | |
| Diode Standard 200V 1A (DC) Through Hole DO-204AL (DO-41) | |
| DIODE STANDARD 200V 1A DO204AL | |
| Diode Standard 200V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 200V 1A Through Hole DO-41 | |
| Diode Standard 200V 20A Through Hole TO-220F-2L | |
| Diode Standard 200V 2A Through Hole DO-204AC (DO-15) | |
| Diode Standard 200V 30A Through Hole TO-220F-2L | |
| Diode Standard 200V 3A Through Hole DO-204AC (DO-15) | |
| Diode Standard 200V 5A Through Hole GP20 | |
| Diode Standard 200V 5A Through Hole TO-220F-2L | |
| Diode Standard 25V 150mA (DC) Through Hole DO-35 | |
| Diode Standard 300V 10A Through Hole TO-220F-2L | |
| Diode Standard 300V 20A Through Hole TO-220F-2L | |
| Diode Standard 300V 5A Through Hole TO-220F-2L | |
| Diode Standard 400V 1.5A Through Hole DO-15 | |
| Diode Standard 400V 10A Surface Mount DO-214AB (SMC) | |
| Diode Standard 400V 10A Through Hole R-6 | |
| Diode Standard 400V 10A Through Hole TO-220F-2L | |
| Diode Standard 400V 12A Chassis, Stud Mount DO-4 | |
| DIODE STANDARD 400V 1A DO204AL | |
| Diode Standard 400V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 400V 1A Through Hole DO-41 | |
| Diode Standard 400V 20A Through Hole TO-220F-2L | |
| Diode Standard 400V 5A Through Hole TO-220F-2L | |
| Diode Standard 400V 5A Through Hole TO-220F-3 | |
| DIODE STANDARD 50V 1.5A DO204AC | |
| Diode Standard 50V 1.5A Through Hole DO-15 | |
| Diode Standard 50V 1.5A Through Hole DO-204AC (DO-15) | |
| Diode Standard 50V 1.5A Through Hole DO-41 | |
| Diode Standard 50V 10A Surface Mount DO-214AB (SMC) | |
| Diode Standard 50V 10A Through Hole R-6 | |
| Diode Standard 50V 1A (DC) Through Hole DO-204AL (DO-41) | |
| DIODE STANDARD 50V 1A DO204AL | |
| Diode Standard 50V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 50V 1A Through Hole DO-41 | |
| Diode Standard 600V 10A Surface Mount DO-214AB (SMC) | |
| Diode Standard 600V 10A Through Hole R-6 | |
| Diode Standard 600V 10A Through Hole TO-220F-2L | |
| Diode Standard 600V 15A Through Hole TO-220-2L | |
| Diode Standard 600V 15A Through Hole TO-220F-2L | |
| DIODE STANDARD 600V 1A DO204AL | |
| Diode Standard 600V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 600V 1A Through Hole DO-41 | |
| Diode Standard 600V 20A Through Hole TO-220F-2L | |
| Diode Standard 600V 20A Through Hole TO-3PF | |
| Diode Standard 600V 30A Through Hole TO-220-2L | |
| Diode Standard 600V 30A Through Hole TO-220F-2L | |
| Diode Standard 600V 3A Through Hole TO-220F-2L | |
| Diode Standard 600V 40A Through Hole TO-220F-2L | |
| Diode Standard 600V 4A Through Hole TO-220F-2L | |
| Diode Standard 600V 5A Through Hole TO-220F-2L | |
| Diode Standard 600V 8A Through Hole TO-220-2 | |
| Diode Standard 600V 8A Through Hole TO-220-2L | |
| Diode Standard 600V 8A Through Hole TO-220F-2L | |
| Diode Standard 75V 75mA Surface Mount SOT-23-3 | |
| Diode Standard 800V 10A Through Hole R-6 | |
| DIODE STANDARD 800V 1A DO204AL | |
| DIODE STANDARD 800V 1A ESGA | |
| Diode Standard 800V 1A Through Hole DO-204AL (DO-41) | |
| Diode Standard 800V 1A Through Hole DO-41 | |
| Diode Standard 800V 3A Through Hole TO-220F-2L | |
| Diode Standard 800V 5A Through Hole TO-220F-2L | |
| Diode Standard 800V 6A Through Hole TO-220F-3 | |
| Diode Standard, Reverse Polarity 600V 12A Chassis, Stud Mount DO-4 | |
| DIODE STD 4000V 500MA DO214AC | |
| DIODES | |
| RECTIFIER, ULTRA-FAST/HIGH EFFIC | |
| RF Diode Standard - 1 Pair Series Connection 1500V, 600V 20A TO-220F-3 | |
| Varactors Single 30V Surface Mount SOT-23-3 |
| << Prev | Next >> |