Win Source Part Number: 1059037-FERD20H100SB
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 20A
Voltage - Forward (Vf) (Max) @ If: 705 mV @ 20 A
Current - Reverse Leakage @ Vr: 140 µA @ 100 V
Operating Temperature - Junction: 175°C (Max)
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: DPAK
Alternative Parts (Cross-Reference): IDD09E60BUMA1; V20WL45-M3/I; VS-6CWQ03FNTR-M3; VS-30WQ03FNTR-M3; MBRD20100CT-13; SBR1045D1Q-13; MBRD10100CT-13;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-16946-1,497-1694
Base Product Number: FERD20
100V 20A General Purpose Rectifier Diode Product overview: FERD20H100SB-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20H100SB-TR can be used for catalog matching and distributor lookup.
Diode FERD (Field Effect Rectifier Diode) 100V 20A Surface Mount DPAK
Diode FERD (Field Effect Rectifier Diode) 100V 20A Surface Mount DPAK
Diode FERD (Field Effect Rectifier Diode) 100V 20A Surface Mount DPAK
STMicroelectronics, Diode, FERD20H100SB
Field-Effect Rectifier 100V 20A DPAK
Field-Effect Rectifier 100V 20A DPAK
RECTIFIER, 100V, 20A, TO-252; Repetitive Peak Reverse Voltage:100V; Average Forward Current:20A; Diode Configuration:Single
DIODE FERD 100V 20A DPAK
DIODE FERD 100V 20A DPAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Rectifiers | Diodes |
| Product Number | 1059037-FERD20H100SB-TR | 280-FERD20H100SB-TR | 497-16946-1-ND | 1241117P | 1241117 | 90Y6929 | 97Y9227 | FERD20H100SB-TR | FERD20H100SB-TR | FERD20H100SB-TR |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | 100V 20A Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Rectifier, 100V, 20A, To-252; Repetitive Peak Reverse Voltage Stmicroelectronics | Rectifier Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers | Single Diodes |
| Diode Type | FERD (Field Effect Rectifier Diode) | |||||||||
| VF | 0.7050 volts | 0.6550 volts | 0.7050 volts | 0.7050 volts | ||||||
| VR | 100 volts | 100 volts | ||||||||
| IR | 0.1400 mA | 0.1400 mA | ||||||||
| Tj | 175 C (347 F) | 175 C (347 F) |