STMicroelectronics, Inc. Diode Arrays FERD40M45CT

Description
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Through Hole TO-220-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Through Hole TO-220-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 497-14548-5-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
497-14548-5-ND
Diode Arrays 497-14548-5-ND
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
Dual 45 V 40 A Diode and Rectifier
286-FERD40M45CT
Dual 45 V 40 A Diode and Rectifier 286-FERD40M45CT
45 V, 40 A dual Field-Effect Rectifier (FERD) Product overview: FERD40M45CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD40M45CT can be used for catalog matching and distributor lookup.

45 V, 40 A dual Field-Effect Rectifier (FERD) Product overview: FERD40M45CT from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD40M45CT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1005162-FERD40M45CT - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1005162-FERD40M45CT
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1005162-FERD40M45CT
Win Source Part Number: 1005162-FERD40M45CT Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 50 Diode Type: FERD (Field Effect Rectifier Diode) Voltage - DC Reverse (Vr) (Max): 45 V Voltage - Forward (Vf) (Max) @ If: 500 mV @ 20 A Current - Reverse Leakage @ Vr: 650 µA @ 45 V Operating Temperature - Junction: 175°C (Max) Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Mounting Type: Through Hole Package / Case: TO-220-3 Supplier Device Package: TO-220 ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: STMicroelectronics Other Names: FERD40M45CT-ND,497-1 4548-5,-497-14548-5 Base Product Number: FERD40

Win Source Part Number: 1005162-FERD40M45CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: FERD (Field Effect Rectifier Diode)
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 500 mV @ 20 A
Current - Reverse Leakage @ Vr: 650 µA @ 45 V
Operating Temperature - Junction: 175°C (Max)
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: FERD40M45CT-ND,497-14548-5,-497-14548-5
Base Product Number: FERD40

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FERD40M45CT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FERD40M45CT
Discrete Semiconductor Products - Diodes - Rectifiers FERD40M45CT
DIODE ARRAY FERD 45V 20A TO220

DIODE ARRAY FERD 45V 20A TO220

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FERD40M45CT
Rectifiers FERD40M45CT
Rectifiers Field Effect Rectifier

Rectifiers Field Effect Rectifier

Buy Now Datasheet
Rectifier Stmicroelectronics - 40X5839 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier Stmicroelectronics
40X5839
Rectifier Stmicroelectronics 40X5839
RECTIFIER

RECTIFIER

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Rectifiers Rectifiers
Product Number 497-14548-5-ND 286-FERD40M45CT 1005162-FERD40M45CT FERD40M45CT FERD40M45CT 40X5839
Product Name Diode Arrays Dual 45 V 40 A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier Stmicroelectronics
Arrangement Common Catode
Tj 175 C (347 F) -65 C (-85 F) 175 C (347 F)
Package TO-220; TO-220-3 Rail/Tube TO-220; TO-220-3 TO-220 TO-220-3
RoHS Compliant RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data