onsemi Diode Arrays FFA20U60DNTU

Description
Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FFA20U60DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFA20U60DNTU-ND
Diode Arrays FFA20U60DNTU-ND
Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 600V 20A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
Singapore, Singapore
600V 20A Diode and Rectifier
286-FFA20U60DNTU
600V 20A Diode and Rectifier 286-FFA20U60DNTU
DIODE ARRAY GP 600V 20A TO3P Product overview: FFA20U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA20U60DNTU can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 600V 20A TO3P Product overview: FFA20U60DNTU from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FFA20U60DNTU can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - FFA20U60DNTU - 1038564-FFA20U60DNTU - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - FFA20U60DNTU
1038564-FFA20U60DNTU
Diodes, Rectifiers - Arrays - FFA20U60DNTU 1038564-FFA20U60DNTU
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1038564-FFA20U60DNTU Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.2V @ 20A Reverse Recovery Time (trr): 90ns Current - Reverse Leakage @ Vr: 10μA @ 600V Operating Temperature - Junction: -65°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 20A Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-3P Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1038564-FFA20U60DNTU
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.2V @ 20A
Reverse Recovery Time (trr): 90ns
Current - Reverse Leakage @ Vr: 10μA @ 600V
Operating Temperature - Junction: -65°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-3P
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFA20U60DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFA20U60DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFA20U60DNTU
DIODE ARRAY GP 600V 20A TO3P

DIODE ARRAY GP 600V 20A TO3P

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number FFA20U60DNTU-ND 286-FFA20U60DNTU 1038564-FFA20U60DNTU FFA20U60DNTU
Product Name Diode Arrays 600V 20A Diode and Rectifier Diodes, Rectifiers - Arrays - FFA20U60DNTU Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package TO-3; TO-3P-3, SC-65-3 Rail/Tube TO-3; TO-3P TO-3
RoHS Compliant RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data