onsemi Diode Arrays FFA10U40DNTU

Description
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-3P-3, SC-65-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - FFA10U40DNTU-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
FFA10U40DNTU-ND
Diode Arrays FFA10U40DNTU-ND
Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-3P-3, SC-65-3

Diode Array 1 Pair Common Cathode Standard 400V 10A Through Hole TO-3P-3, SC-65-3

Buy Now Datasheet
 - FFA10U40DNTU - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 2 Element, 10A, 400V V(RRM), Silicon

Rectifier Diode, 1 Phase, 2 Element, 10A, 400V V(RRM), Silicon

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFA10U40DNTU - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFA10U40DNTU
Discrete Semiconductor Products - Diodes - Rectifiers FFA10U40DNTU
DIODE ARRAY GP 400V 10A TO3P

DIODE ARRAY GP 400V 10A TO3P

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number FFA10U40DNTU-ND FFA10U40DNTU FFA10U40DNTU
Product Name Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -65 to 150 C (-85 to 302 F)
Package TO-3; TO-3P-3, SC-65-3 TO-218 TO-3
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: TS805C04R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6000 volts
View Details
Diodes, Rectifiers - Arrays - M1MA142WAT1 - 880493-M1MA142WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 80 V
View Details
2 suppliers
Switching Diodes - 8233019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
Package SOT23; Sot-23
View Details
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers