Vishay Intertechnology, Inc. 200V 16A Diode and Rectifier FESB16DT-E3/45

Description
DIODE GEN PURP 200V 16A TO263AB Product overview: FESB16DT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16DT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 16A TO263AB Product overview: FESB16DT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16DT-E3/45 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
200V 16A Diode and Rectifier - 280-FESB16DT-E3/45 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200V 16A Diode and Rectifier
280-FESB16DT-E3/45
200V 16A Diode and Rectifier 280-FESB16DT-E3/45
DIODE GEN PURP 200V 16A TO263AB Product overview: FESB16DT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16DT-E3/45 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 200V 16A TO263AB Product overview: FESB16DT-E3/45 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 16A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 16A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FESB16DT-E3/45 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FESB16DT-E3/45 - 133348-FESB16DT-E3/45 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FESB16DT-E3/45
133348-FESB16DT-E3/45
Diodes, Rectifiers - Single - FESB16DT-E3/45 133348-FESB16DT-E3/45
Manufacturer: Vishay Win Source Part Number: 133348-FESB16DT-E3/4 5 Packaging: Tube/Rail Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 16A Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A Reverse Recovery Time (trr): 35ns Current - Reverse Leakage @ Vr: 10μA @ 200V Capacitance @ Vr, F: 175pF @ 4V, 1MHz Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Vishay
Win Source Part Number: 133348-FESB16DT-E3/45
Packaging: Tube/Rail
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 16A
Voltage - Forward (Vf) (Max) @ If: 975mV @ 16A
Reverse Recovery Time (trr): 35ns
Current - Reverse Leakage @ Vr: 10μA @ 200V
Capacitance @ Vr, F: 175pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single Diodes - FESB16DT-E3/45GI-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FESB16DT-E3/45GI-ND
Single Diodes FESB16DT-E3/45GI-ND
Diode Standard 200V 16A Surface Mount TO-263AB (D²PAK)

Diode Standard 200V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
FESB16DT-E3/45
Rectifiers FESB16DT-E3/45
Rectifiers 16 Amp 200 Volt 35ns

Rectifiers 16 Amp 200 Volt 35ns

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FESB16DT-E3/45 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FESB16DT-E3/45
Discrete Semiconductor Products - Diodes - Rectifiers FESB16DT-E3/45
DIODE GEN PURP 200V 16A TO263AB

DIODE GEN PURP 200V 16A TO263AB

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers Rectifiers
Product Number 280-FESB16DT-E3/45 133348-FESB16DT-E3/45 FESB16DT-E3/45GI-ND FESB16DT-E3/45 FESB16DT-E3/45
Product Name 200V 16A Diode and Rectifier Diodes, Rectifiers - Single - FESB16DT-E3/45 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube TO-263AB
RoHS Compliant RoHS
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Standard
VF 0.9750 volts
Unlock Full Specs
to access all available technical data