Manufacturer: Vishay
Win Source Part Number: 016232-FEP16GT-E3/45
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Voltage - Forward (Vf) (Max) @ If: 1.3V @ 8A
Reverse Recovery Time (trr): 50ns
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 16A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH16R04CT; FEP16GT; MUR1640CT;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
DIODE 8 A, 400 V, SILICON, RECTIFIER DIODE, TO-220AB, ROHS COMPLIANT, PLASTIC PACKAGE-3, Rectifier Diode Product overview: FEP16GT-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8 A, 400 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8 A, 400 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FEP16GT-E3/45 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 400V 16A Through Hole TO-220-3
DIODE ARRAY GP 400V 16A TO220AB
DIODE ARRAY GP 400V 16A TO220-3
ULTRAFAST RECTIFIER COMMON CATHODE 16A TO220AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:16A; Diode Configuration:Dual Common Cathode; Forward Voltage Max:1.3V; Reverse Recovery Time:35ns; No. of Pins:3 Pin RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 016232-FEP16GT-E3/45 | 280-FEP16GT-E3/45 | FEP16GT-E3/45GI-ND | FEP16GT-E3/45 | FEP16GT-E3/45 | 76K5040 | FEP16GT-E3/45 |
| Product Name | Diodes, Rectifiers - Arrays - FEP16GT-E3/45 | 8 A 400 V Diode and Rectifier | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Ultrafast Rectifier Common Cathode 16A To220Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Diode Type | Standard | ||||||
| Life Cycle Stage | Active | Active | |||||
| VF | 1.3 volts | 1.3 volts | 1.3 volts | 1.3 volts | |||
| VR | 400 volts | 400 volts | |||||
| IR | 0.0100 mA | 0.0100 mA |