Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 097350-FDLL300A
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 125V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 200mA
Current - Reverse Leakage @ Vr: 1nA @ 125V
Capacitance @ Vr, F: 6pF @ 0V, 1MHz
Operating Temperature - Junction: 175°C (Max)
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-80
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Quantity per package: 2,500
Small Signal Switching Diodes High Conductance Low Leakage Product overview: FDLL300A from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FDLL300A can be used for catalog matching and distributor lookup.
Rectifier Diode, 1 Phase, 1 Element, 0.2A, 50V V(RRM), Silicon, DO-213AC
Diode Standard 125V 200mA Surface Mount SOD-80
Diode Standard 125V 200mA Surface Mount SOD-80
Diode Standard 125V 200mA Surface Mount SOD-80
SMALL SIGNAL DIODE 125V 200mA LL-34; Diode Configuration:Single
SMALL SIGNAL DIODE, 150V, SOD-80; Diode Configuration:Single
DIODE GEN PURP 125V 200MA SOD80
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 097350-FDLL300A | 2085-FDLL300A | FDLL300A | FDLL300ACT-ND | 18C6405 | 85AC1777 | FDLL300A |
| Product Name | Diodes, Rectifiers - Single - FDLL300A | Diode and Rectifier | Single Diodes | Small Signal Diode 125V 200Ma Ll-34; Diode Configuration Onsemi | Small Signal Diode, 150V, Sod-80; Diode Configuration Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Standard | ||||||
| VF | 1 volts | 1 volts | 1 volts | 1 volts | |||
| VR | 125 volts | 150 volts | |||||
| IR | 1.00E-6 mA | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) |