Manufacturer: STMicroelectronics
Win Source Part Number: 871725-FERD40M45CG-T
Features: Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Family Name: FERD40
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-14520-6, FERD40M45CG-TR-ND, 497-14520-6, 497-14520-2, -497-14520-1, -497-14520-2, 497-14520-1
45 V, 40 A dual Field-Effect Rectifier (FERD) Product overview: FERD40M45CG-TR from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 45 V, 40 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 45 V, 40 A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-FERD40M45CG-TR can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE ARRAY FERD 45V 20A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 871725-FERD40M45CG-TR | 286-FERD40M45CG-TR | 497-14520-1-ND | FERD40M45CG-TR | 40X5838 |
| Product Name | Diodes, Rectifiers - Arrays - FERD40M45CG-TR | Dual 45 V 40 A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier Stmicroelectronics |
| Diode Type | Diode Array 1 Pair Common Cathode FERD (Field Effect Rectifier Diode) 45 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | ||||
| Package | D2PAK; D2PAK | Tape and Reel | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK | |
| RoHS Compliant | RoHS | ||||
| IO | 20 amps |