Diode FERD (Field Effect Rectifier Diode) 60V 20A Through Hole TO-220
60 V, 20 A Field Effect Rectifier Diode (FERD) Product overview: FERD20M60ST from STMicroelectronics is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60 V, 20 A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60 V, 20 A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FERD20M60ST can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 774498-FERD20M60ST
Packaging: Tube
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: TO-220-3
Diode Type: Standard
Current - Average Rectified (Io): 20A
Current - Reverse Leakage @ Vr: 230μA @ 60V
Operating Temperature - Junction: 175°C (Maximum)
Family Name: FERD20M60S
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-220AB
Voltage - Forward (Vf) (Maximum) @ If: 560mV @ 20A
Voltage - DC Reverse (Vr) (Maximum): 60V
Alternative Parts (Cross-Reference): FERD20M60SR;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Rectifiers Field Effect Rectifier
RECTIFIER, SINGLE, 60V, 20A, TO-220AB; Repetitive Peak Reverse Voltage:60V; Average Forward Current:20A; Diode Configuration:Single
DIODE FERD 60V 20A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 497-15263-5-ND | 280-FERD20M60ST | 774498-FERD20M60ST | FERD20M60ST | 45AC7132 | FERD20M60ST |
| Product Name | Single Diodes | 60 V 20 A Diode and Rectifier | Diodes, Rectifiers - Single - FERD20M60ST | Rectifiers | Rectifier, Single, 60V, 20A, To-220Ab; Repetitive Peak Reverse Voltage Stmicroelectronics | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | 175 C (347 F) | 175 C (347 F) | ||||
| Diode Type | Standard | |||||
| VF | 0.5600 volts | 0.5600 volts | 0.5600 volts | |||
| VR | 60 volts | |||||
| IR | 0.2300 mA |