Diode Standard 600V 75A Through Hole TO-247-2
Win Source Part Number: 967208-FFH75H60S
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 30
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 75A
Voltage - Forward (Vf) (Max) @ If: 2.2 V @ 75 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 100 µA @ 600 V
Operating Temperature - Junction: -65°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247-2
Alternative Parts (Cross-Reference): ISL9R1560G2-F085; APT60DQ60BG; APT30D60BG; VS-HFA15PB60PBF; RURG5060-F085; APT60D60BG;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: ONSONSFFH75H60S,2156
Base Product Number: FFH75H60
75A, 600V, Hyperfast Diode
Rectifiers Hyperfast Recovery Power Rectifier Product overview: FFH75H60S from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-FFH75H60S can be used for catalog matching and distributor lookup.
Rectifiers Hyperfast Recovery Power Rectifier
DIODE GEN PURP 600V 75A TO247-2
DIODE GEN PURP 600V 75A TO247-2
Diode Hyper Fast Recovery Rectifier 600V 75A 2-Pin TO-247 Rail - Rail/Tube
2.2V@75A 75ns 75A 600V TO-247-2 Fast recovery/high efficiency diode ROHS
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers | General Purpose Diodes | Diodes | Diodes |
| Product Number | FFH75H60S-ND | 967208-FFH75H60S | FFH75H60S | 2085-FFH75H60S | FFH75H60S | FFH75H60S | FFH75H60S | 598-FFH75H60S | FFH75H60S |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Diode Hyper Fast Recovery Rectifier 600V 75A 2-Pin TO-247 Rail - Rail/Tube | Diodes >> Fast recovery/high efficiency diode | |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | |||||
| Diode Type | Standard | Standard | |||||||
| VF | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts | 2.2 volts | ||||
| VR | 600 volts | 600 volts | 600 volts | 600 volts | |||||
| IR | 0.1000 mA | 0.1000 mA | 0.1000 mA |