Vishay Intertechnology, Inc. Single Diodes FESB16HT-E3/81

Description
Diode Standard 500V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 500V 16A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FESB16HT-E3/81GITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 500V 16A Surface Mount TO-263AB (D²PAK)

Diode Standard 500V 16A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FESB16HT-E3/81 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
FESB16HT-E3/81
Discrete Semiconductor Products - Diodes - Rectifiers FESB16HT-E3/81
DIODE GEN PURP 500V 16A TO263AB

DIODE GEN PURP 500V 16A TO263AB

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
FESB16HT-E3/81
Rectifiers FESB16HT-E3/81
Rectifiers 500 Volt 16 Amp 50ns Single

Rectifiers 500 Volt 16 Amp 50ns Single

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Rectifiers
Product Number FESB16HT-E3/81GITR-ND FESB16HT-E3/81 FESB16HT-E3/81
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers
Tj -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Pin Diode, Band Switching and RF Attenuation - BAR15-1 - Infineon Technologies AG
Specs
Diode Type PIN
Diode Applications Switching
IF 140 mA
View Details
3 suppliers
40 V, 0.2 A Schottky barrier diode - 1PS79SB30,135 - Nexperia B.V.
Specs
Applications Switching
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type FRD - Model: FDRW20S120J - Fuji Electric Corp. of America
Specs
Package TO-247(2pin)-P2
IO 20 amps
VRRM 1200 volts
View Details
Bridge Rectifiers - CC1968-ND - DigiKey
Sensata Technologies
Specs
Rectifier Configuration / Technology Bridge
Package B48 Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers