onsemi Single Diodes FFB05U120STM

Description
Diode Standard 1200V 5A Surface Mount D²PAK (TO-263)
Request a Quote Datasheet
Description
Diode Standard 1200V 5A Surface Mount D²PAK (TO-263)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - FFB05U120STM-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
FFB05U120STM-ND
Single Diodes FFB05U120STM-ND
Diode Standard 1200V 5A Surface Mount D²PAK (TO-263)

Diode Standard 1200V 5A Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Singapore, Singapore
1.2KV 5A Diode and Rectifier
280-FFB05U120STM
1.2KV 5A Diode and Rectifier 280-FFB05U120STM
DIODE GEN PURP 1.2KV 5A TO263AB Product overview: FFB05U120STM from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFB05U120STM can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 5A TO263AB Product overview: FFB05U120STM from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 5A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 5A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-FFB05U120STM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - FFB05U120STM - 067154-FFB05U120STM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - FFB05U120STM
067154-FFB05U120STM
Diodes, Rectifiers - Single - FFB05U120STM 067154-FFB05U120STM
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 067154-FFB05U120STM Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 5A Voltage - Forward (Vf) (Max) @ If: 3.5V @ 5A Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 5μA @ 1200V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: D2PAK Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 067154-FFB05U120STM
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 5A
Voltage - Forward (Vf) (Max) @ If: 3.5V @ 5A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 5μA @ 1200V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D2PAK
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - FFB05U120STM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
FFB05U120STM
Discrete Semiconductor Products - Diodes - Rectifiers FFB05U120STM
DIODE GEN PURP 1.2KV 5A D2PAK

DIODE GEN PURP 1.2KV 5A D2PAK

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number FFB05U120STM-ND 280-FFB05U120STM 067154-FFB05U120STM FFB05U120STM
Product Name Single Diodes 1.2KV 5A Diode and Rectifier Diodes, Rectifiers - Single - FFB05U120STM Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Package Tape and Reel
RoHS Compliant RoHS
IO 5 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data